Texas Instruments OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWD

Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85
Request a Quote Datasheet
Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier - OPA564AIDWD - Texas Instruments
Dallas, TX, United States
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier
OPA564AIDWD
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWD
1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85

1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41596-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41596-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41596-5-ND
General Purpose Amplifier 1 Circuit 20-HSOP

General Purpose Amplifier 1 Circuit 20-HSOP

Buy Now Datasheet
 - OPA564AIDWD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 20000uV Offset-Max, PDSO20

Operational Amplifier, 1 Func, 20000uV Offset-Max, PDSO20

Supplier's Site Datasheet
1.5A 24V 17MHz Operational Amplifier IC - 687-OPA564AIDWD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 24V 17MHz Operational Amplifier IC
687-OPA564AIDWD
1.5A 24V 17MHz Operational Amplifier IC 687-OPA564AIDWD
1.5A, 24V, 17MHz Power Op Amp, HSOP Product overview: OPA564AIDWD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWD can be used for catalog matching and distributor lookup.

1.5A, 24V, 17MHz Power Op Amp, HSOP Product overview: OPA564AIDWD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA564AIDWD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA564AIDWD
Integrated Circuits (ICs) - Linear - Amplifiers OPA564AIDWD
IC OPAMP GP 1 CIRCUIT 20HSOP

IC OPAMP GP 1 CIRCUIT 20HSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA564AIDWD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA564AIDWD
IC OPAMP GP 1 CIRCUIT 20HSOP

IC OPAMP GP 1 CIRCUIT 20HSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA564AIDWD
Operational Amplifiers - Op Amps OPA564AIDWD
Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA564AIDWD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA564AIDWD
Instrumentation, OP Amps, Buffer Amps OPA564AIDWD
General Purpose Amplifier 1 Circuit 20-HSOP

General Purpose Amplifier 1 Circuit 20-HSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA564AIDWD 296-41596-5-ND OPA564AIDWD 687-OPA564AIDWD OPA564AIDWD OPA564AIDWD OPA564AIDWD OPA564AIDWD
Product Name OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps 1.5A 24V 17MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Output Current (Iout) 1.5 amps
Supply Voltage (VS) 7 to 24 volts 12 volts 7 volts
GBW 17 MHz 17 MHz
Slew Rate 20 V/µs 40 V/µs 40 V/µs 4.00E-5 V/µs 40 V/µs
Unlock Full Specs
to access all available technical data