10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch 10MHz RRIO CMOS Op Amp, 110dB Gain, 5pA Ib, 500uV Vos Product overview: OPA4316IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4316IPW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008796-OPA4316IPW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 500 µV
Current - Supply: 400µA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-OPA4316IPW,296-
Base Product Number: OPA4316
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps 10-MHz 1.8-V CMOS 14-TSSOP -40 to 125
IC CMOS 4 CIRCUIT 14TSSOP
OP-AMP, QUAD, 10MHZ, 6V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA4316IPW | 296-38616-5-ND | 687-OPA4316IPW | 1008796-OPA4316IPW | OPA4316IPW | OPA4316IPW | OPA4316IPW | 29AH6993 |
| Product Name | OPA4316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 10MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Quad, 10Mhz, 6V/us, Tssop-14; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 500 microamps | |||||||
| CMRR | 76 dB |