DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 20 30 40 50 60 70 79 80 81 82 83 84 85 86 87 88 89 90 91 100 110 120 130 140 150 180
Product Name Notes
1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
1.1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
1.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
1.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
10 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
12.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
125 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
15 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
150 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
18 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
20 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
20 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
200 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
22 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
225 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
25 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
25 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
250 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
270 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
3.3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
3.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
3.9 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
3.9 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
30 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
330 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
330 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
35 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
350 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
39 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
390 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
4 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
4 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
40 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
400 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
47 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
470 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
5.6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
5.6 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
56 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
56 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
560 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
560 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
6 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
6.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
6.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
600 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
600 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
650 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
680 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
680 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
70 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
700 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
700 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
75 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
75 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
750 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
8 Ohms ±0.05% 1W Through Hole Resistor Wirewound
8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
8.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
800 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
800 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
82 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
820 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
820 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
887 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
900 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
CAP
RES .10 OHM 3W 1% WW AXIAL
RES 1.0 OHM 3W 1% WW AXIAL
RES 1.0K OHM 3W 1% WW AXIAL
RES 10 OHMS 1% 3W AXIAL
RES 10K OHM 3W 1% WW AXIAL
RES 2.0K OHM 3W 1% WW AXIAL
RES 3.0K OHM 3W 1% WW AXIAL
RES 5.0K OHM 3W 1% WW AXIAL
RES 560 OHM 3W 1% WW AXIAL
RES 680 OHM 1W 1% WW AXIAL
RESISTORS 1.5OHMS 1% 3W AXIAL
RS-1A .068 1% B12
RS-1A .1 1% B12
RS-1A .22 1% B12
RS-1A .22 1% E12 E3
RS-1A .25 1% E12 E3
RS-1A .33 1% B12
RS-1A .4 1% B12
RS-1A .4 1% E12 E3
RS-1A .47 1% E12 E3
RS-1A .5 1% E12 E3
RS-1A .6 1% E12 E3
RS-1A .75 1% B12
RS-1A .8 1% B12
RS-1A 4 1% B12
RS-1A 4 1% E12 E3
RS-1A 4.7K 1% B12
RS-1A 5 1% B12
RS-1A 5.6K 1% B12
RS-1A 5.7K 1% E12 E3
RS-1A 50 1% B12
RS-1A 500 1% B12
RS-1A 510 1% E12 E3
RS-1A 540 1% E12 E3
RS-1A 55 1% E12 E3
RS-1A 5K 1% B12
RS-1A 5K 1% E12 E3
RS-1A 6 1% E12 E3
RS-1A 6.8 1% E12 E3
RS-1A 6.8K 1% E12 E3
RS-1A 60 1% E12 E3
RS-1A 600 1% E12 E3
RS-1A 620 1% B12
RS-1A 7.5 1% B12
RS-1A 70 1% B12
RS-1A 70 1% E12 E3
RS-1A 715 1% E12 E3
RS-1A 7K 1% B12
RS-1A 8 1% B12
RS-1A 820 1% B12
RS-1A 860 5% E12 E3
RS-1A 90.9 1% E12 E3
RS-1M .5 .5% B12
RS-1M 100 .5% B12
RS-2B .1 .5% B12
RS-2B .1 1% B12
RS-2B .15 1% B12
RS-2B .15 1% E12 E3
RS-2B .2 1% E12 E3
RS-2B .22 1% B12
RS-2B .22 1% E12 E3
RS-2B .25 1% E12 E3
RS-2B 1 1% B12
RS-2B 1.1K 1% E12 E3
RS-2B 1.2 1% B12
RS-2B 1.2 1% E12 E3
RS-2B 1.25K 1% B12
RS-2B 1.2K 1% B12
RS-2B 1.2K 1% E12 E3
RS-2B 1.3 1% E12 E3
RS-2B 1.3K 1% B12
RS-2B 1.4 .5% B12
RS-2B 1.5K 1% B12
RS-2B 1.6K 1% E12 E3
RS-2B 1.75 1% S70
RS-2B 1.8K 1% E12 E3
RS-2B 10 .1% E12 E3
RS-2B 10 5% E70 E3
RS-2B 10.5 1% E70 E3
RS-2B 100 1% B12
RS-2B 10K 1% B12
RS-2B 110 1% B12
RS-2B 110 1% E12 E3
RS-2B 115 1% B12
RS-2B 11K 1% B12
RS-2B 12 1% E12 E3
RS-2B 120 1% B12
RS-2B 120 1% E12 E3
RS-2B 13 1% B12
RS-2B 15 .1% B12
RS-2B 15 1% E12 E3
RS-2B 150 1% B12
RS-2B 150 1% E12 E3
RS-2B 16.2 1% E70 E3
RS-2B 18 1% B12
RS-2B 18 1% E12 E3
RS-2B 180 1% E12 E3
RS-2B 187 1% B12
RS-2B 18K 1% B12
RS-2B 1K 1% 3W S70
RS-2B 1K 1% B12
RS-2B 2 .25% B12
RS-2B 2 1% B12
RS-2B 2.2 1% E12 E3
RS-2B 2.2K 1% B12
RS-2B 2.2K 1% E12 E3
RS-2B 2.4K 1% E12 E3
RS-2B 2.5 1% E12 E3
RS-2B 2.5K 1% B12
RS-2B 2.5K 1% E12 E3
RS-2B 2.6 1% E12 E3
RS-2B 2.7 1% E12 E3
RS-2B 2.7K 1% E12 E3
RS-2B 20 1% B12
RS-2B 20 1% E12 E3
RS-2B 200 1% B12
RS-2B 200 1% E12 E3
RS-2B 20K 1% B12
RS-2B 20K 1% E12 E3
RS-2B 210 1% E12 E3
RS-2B 22.5K 1% B12
RS-2B 220 1% B12
RS-2B 220 1% E12 E3
RS-2B 22K 1% B12
RS-2B 22K 1% E12 E3
RS-2B 24 1% E12 E3
RS-2B 24.9 1% E70 E3
RS-2B 240 1% E12 E3
RS-2B 25 .1% B12
RS-2B 25 1% B12
RS-2B 25 1% E12 E3
RS-2B 250 .05% B12
RS-2B 250 .1% B12
RS-2B 250 .1% E12 E3
RS-2B 250 .1% S70
RS-2B 2K 1% E12 E3
RS-2B 3 .5% B12
RS-2B 3 1% B12
RS-2B 3.16 1% B12
RS-2B 3.3 1% E12 E3
RS-2B 3.3K 1% B12
RS-2B 3.3K 1% E12 E3
RS-2B 3.5K 1% B12
RS-2B 3.9K 1% E12 E3
RS-2B 30 1% B12
RS-2B 300 1% B12
RS-2B 32 1% E12 E3
RS-2B 320 1% E12 E3
RS-2B 33 1% B12
RS-2B 33 1% E12 E3
RS-2B 330 1% B12
RS-2B 330 1% E12 E3
RS-2B 332 1% E12 E3
RS-2B 35 1% B12
RS-2B 360 1% E12 E3
RS-2B 374 1% B12
RS-2B 39 1% E12 E3
RS-2B 390 1% E12 E3
RS-2B 392 1% E70 E3
RS-2B 3K 1% E12 E3
RS-2B 4 1% E12 E3
RS-2B 4.5K 1% B12
RS-2B 4.7 1% B12
RS-2B 4.7 1% E12 E3
RS-2B 4.7K 1% E12 E3
RS-2B 4.99 1% B12
RS-2B 4.99K 1% E12 E3
RS-2B 40 .05% B12
RS-2B 40 1% E12 E3
RS-2B 400 1% B12
RS-2B 440 1% E12 E3
RS-2B 45 1% E12 E3
RS-2B 47 1% E12 E3
RS-2B 47 1% E73 E3
RS-2B 470 1% B12
RS-2B 470 1% E12 E3
RS-2B 475 1% E12 E3
RS-2B 499 1% B12
RS-2B 4K 1% E12 E3
RS-2B 5 1% B12
RS-2B 5.6 1% B12
RS-2B 5.6 1% E12 E3
RS-2B 5.6K 1% B12
RS-2B 5.6K 1% E12 E3
RS-2B 50 1% B12
RS-2B 500 1% B12
RS-2B 510 1% E12 E3
RS-2B 52 1% B12
RS-2B 55 1% E12 E3
RS-2B 56 1% B12
RS-2B 56 1% E12 E3
RS-2B 560 1% B12
RS-2B 590 1% B12
RS-2B 5K 1% B12
RS-2B 6 1% B12
RS-2B 6.2K 1% B12
RS-2B 6.8K 1% B12
RS-2B 6.8K 1% E12 E3
RS-2B 60 1% B12
RS-2B 600 1% B12
RS-2B 604 1% E12 E3
RS-2B 620 1% B12
RS-2B 65 1% B12
RS-2B 65 1% E73 E3
RS-2B 68 1% B12
RS-2B 68 1% E12 E3
RS-2B 680 1% E12 E3
RS-2B 7 1% B12
RS-2B 7 1% E12 E3
RS-2B 7.5 1% E12 E3
RS-2B 7.5K 1% B12
RS-2B 75 1% B12
RS-2B 75 1% E12 E3
RS-2B 750 1% B12
RS-2B 7K 1% B12
RS-2B 8 1% E12 E3
RS-2B 8.2 1% E12 E3
RS-2B 8.25 1% B12
RS-2B 8.2K 1% B12
RS-2B 8.2K 1% E12 E3
RS-2B 80 1% B12
RS-2B 800 1% B12
RS-2B 82 1% B12
RS-2B 820 1% E12 E3
RS-2B 830 1% B12
RS-2B 880 1% B12
RS-2B 9 1% B12
RS-2B 90 1% B12
RS-2B 90 1% E12 E3
RS-2B 91 1% E70 E3
RS-2B 931 1% E12 E3
RS-2B 960 1% E12 E3
RS-2B 9K 1% B12

<< Prev Next >>