Vishay Precision Group Wirewound Resistors RS02B3R300FE70

Description
RS-2B 3.3 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 3.3 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B3R300FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3R300FE70
Wirewound Resistors 3110-RS02B3R300FE70
RS-2B 3.3 1% E70 e3

RS-2B 3.3 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSB-3.3RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-3.3RTR-ND
Through Hole Resistors RSB-3.3RTR-ND
3.3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-3.3RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-3.3RCT-ND
Through Hole Resistors RSB-3.3RCT-ND
3.3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.3 OHM 1% 3W SILICONE WW - RS02B3R300FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1% 3W SILICONE WW
RS02B3R300FE70
RES 3.3 OHM 1% 3W SILICONE WW RS02B3R300FE70
RES 3.3ohm 1% 3W SILICONE WW

RES 3.3ohm 1% 3W SILICONE WW

Supplier's Site
Wirewound Resistor, 3.3 Ohm, 3W, ±1%; Resistance Vishay - 52P3936 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 3W, ±1%; Resistance Vishay
52P3936
Wirewound Resistor, 3.3 Ohm, 3W, ±1%; Resistance Vishay 52P3936
WIREWOUND RESISTOR, 3.3 OHM, 3W, ±1%; Resistance:3.3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3 OHM, 3W, ±1%; Resistance:3.3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 3.3 Ohm, 3W, 1%; Resistance Vishay - 83R8832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3.3 Ohm, 3W, 1%; Resistance Vishay
83R8832
Resistor, Wirewound, 3.3 Ohm, 3W, 1%; Resistance Vishay 83R8832
RESISTOR, WIREWOUND, 3.3 OHM, 3W, 1%; Resistance:3.3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3.3 OHM, 3W, 1%; Resistance:3.3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Through Hole Resistors - RS02B3R300FE70 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
RS02B3R300FE70
Through Hole Resistors RS02B3R300FE70
RES 3.3 OHM 3W 1% WW AXIAL

RES 3.3 OHM 3W 1% WW AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Wirewound Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 3110-RS02B3R300FE70 RSB-3.3RTR-ND RS02B3R300FE70 52P3936 RS02B3R300FE70
Product Name Wirewound Resistors Through Hole Resistors RES 3.3 OHM 1% 3W SILICONE WW Wirewound Resistor, 3.3 Ohm, 3W, ±1%; Resistance Vishay Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details