Vishay Intertechnology, Inc. RES 12.5K OHM 3W 1% WW AXIAL RS02B12K50FE70

Description
RES 12.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 3W 1% WW AXIAL - RS02B12K50FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 3W 1% WW AXIAL
RS02B12K50FE70
RES 12.5K OHM 3W 1% WW AXIAL RS02B12K50FE70
RES 12.5Kohm 3W 1% WW AXIAL

RES 12.5Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RS02B12K50FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B12K50FE70-ND
Through Hole Resistors RS02B12K50FE70-ND
12.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS02B12K50FE70 RS02B12K50FE70-ND
Product Name RES 12.5K OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details