Vishay Precision Group Wirewound Resistors RS02B3R900FE70

Description
RS-2B 3.9 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 3.9 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B3R900FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3R900FE70
Wirewound Resistors 3110-RS02B3R900FE70
RS-2B 3.9 1% E70 e3

RS-2B 3.9 1% E70 e3

Supplier's Site Datasheet
RES 3.9 OHM 3W 1% WW AXIAL - RS02B3R900FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 3W 1% WW AXIAL
RS02B3R900FE70
RES 3.9 OHM 3W 1% WW AXIAL RS02B3R900FE70
RES 3.9ohm 3W 1% WW AXIAL

RES 3.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-3.9RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-3.9RCT-ND
Through Hole Resistors RSB-3.9RCT-ND
3.9 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-3.9RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-3.9RTR-ND
Through Hole Resistors RSB-3.9RTR-ND
3.9 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 3.9 Ohm, 3W, ±1%; Resistance Vishay - 52P3947 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9 Ohm, 3W, ±1%; Resistance Vishay
52P3947
Wirewound Resistor, 3.9 Ohm, 3W, ±1%; Resistance Vishay 52P3947
WIREWOUND RESISTOR, 3.9 OHM, 3W, ±1%; Resistance:3.9ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9 OHM, 3W, ±1%; Resistance:3.9ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 3.9 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3.9 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8833
Resistor, Wirewound, 3.9 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8833
RESISTOR, WIREWOUND, 3.9 OHM, 3W, 1%, FULL REEL; Resistance:3.9ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3.9 OHM, 3W, 1%, FULL REEL; Resistance:3.9ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B3R900FE70 RS02B3R900FE70 RSB-3.9RCT-ND 52P3947
Product Name Wirewound Resistors RES 3.9 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistor, 3.9 Ohm, 3W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details