RS-2B 1.8K 1% E12 E3
Wirewound Resistors - Through Hole 3watts 1.8Kohms 1% Learn More
RS-2B 1.8K 1% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS02B1K800FE12-ND | RS02B1K800FE12 | 3110-RS02B1K800FE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |