Vishay Intertechnology, Inc. RES 5.0K OHM 1% 1W SILICONE WW RS01A5K000FE70

Description
RES 5.0Kohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 5.0Kohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0K OHM 1% 1W SILICONE WW - RS01A5K000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0K OHM 1% 1W SILICONE WW
RS01A5K000FE70
RES 5.0K OHM 1% 1W SILICONE WW RS01A5K000FE70
RES 5.0Kohm 1% 1W SILICONE WW

RES 5.0Kohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RS01A5K000FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A5K000FE70-ND
Through Hole Resistors RS01A5K000FE70-ND
5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A5K000FE70 RS01A5K000FE70-ND
Product Name RES 5.0K OHM 1% 1W SILICONE WW Through Hole Resistors
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details