Vishay Intertechnology, Inc. Through Hole Resistors RS02B33R00FS70

Description
33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-33CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-33CT-ND
Through Hole Resistors RSB-33CT-ND
33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-33TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-33TR-ND
Through Hole Resistors RSB-33TR-ND
33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 33 OHM 1% 3W SILICONE WW - RS02B33R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1% 3W SILICONE WW
RS02B33R00FS70
RES 33 OHM 1% 3W SILICONE WW RS02B33R00FS70
RES 33ohm 1% 3W SILICONE WW

RES 33ohm 1% 3W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS02B33R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B33R00FS70
Wirewound Resistors 3110-RS02B33R00FS70
RS-2B 33 1% S70

RS-2B 33 1% S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSB-33CT-ND RS02B33R00FS70 3110-RS02B33R00FS70
Product Name Through Hole Resistors RES 33 OHM 1% 3W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers