Vishay Precision Group RES 10 OHM 3W 1% WW AXIAL RS02B10R00FE70

Description
RES 10ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 3W 1% WW AXIAL - RS02B10R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3W 1% WW AXIAL
RS02B10R00FE70
RES 10 OHM 3W 1% WW AXIAL RS02B10R00FE70
RES 10ohm 3W 1% WW AXIAL

RES 10ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-10RCT-ND
Through Hole Resistors RSB-10RCT-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-10RTR-ND
Through Hole Resistors RSB-10RTR-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through-Hole 3 W 10 ohm Resistor - 53-RS02B10R00FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3 W 10 ohm Resistor
53-RS02B10R00FE70
Through-Hole 3 W 10 ohm Resistor 53-RS02B10R00FE70
RESISTOR, WIRE WOUND, 3 W, 1 %, 20 ppm, 10 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS02B10R00FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 10 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B10R00FE70 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3 W, 1 %, 20 ppm, 10 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS02B10R00FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 10 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B10R00FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS02B10R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B10R00FE70
Wirewound Resistors 3110-RS02B10R00FE70
RS-2B 10 1% E70 e3

RS-2B 10 1% E70 e3

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374863-RS02B10R00FE70 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374863-RS02B10R00FE70
Resistors - Through Hole Resistors 1374863-RS02B10R00FE70
Win Source Part Number: 1374863-RS02B10R00FE 70 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 250°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RS Package: Tape & Reel (TR) Product Status: Active Features: Moisture Resistant Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±1% Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) ECCN: EAR99 Temperature Coefficient: ±20ppm/°C Resistance: 10 Ohms Power (Watts): 3W Composition: Wirewound Number of Terminations: 2

Win Source Part Number: 1374863-RS02B10R00FE70
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -65°C ~ 250°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: RS
Package: Tape & Reel (TR)
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±1%
Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
ECCN: EAR99
Temperature Coefficient: ±20ppm/°C
Resistance: 10 Ohms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2

Buy Now Datasheet
Resistor, Wirewound, 10 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8825
Resistor, Wirewound, 10 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8825
RESISTOR, WIREWOUND, 10 OHM, 3W, 1%, FULL REEL; Resistance:10ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10 OHM, 3W, 1%, FULL REEL; Resistance:10ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay - 52P3424 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
52P3424
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay 52P3424
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS02B10R00FE70 RSB-10RCT-ND 53-RS02B10R00FE70 3110-RS02B10R00FE70 1374863-RS02B10R00FE70 83R8825 52P3424
Product Name RES 10 OHM 3W 1% WW AXIAL Through Hole Resistors Through-Hole 3 W 10 ohm Resistor Wirewound Resistors Resistors - Through Hole Resistors Resistor, Wirewound, 10 Ohm, 3W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers