Vishay Intertechnology, Inc. 220 Ohm 3W Resistor RS02B220R0FE70

Description
Res Wirewound 220 Ohm 1% 3W ±20ppm/°C Silicone AXL T/R Product overview: RS02B220R0FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B220R0FE70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 1% 3W ±20ppm/°C Silicone AXL T/R Product overview: RS02B220R0FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B220R0FE70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 Ohm 3W Resistor - 53-RS02B220R0FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 Ohm 3W Resistor
53-RS02B220R0FE70
220 Ohm 3W Resistor 53-RS02B220R0FE70
Res Wirewound 220 Ohm 1% 3W ±20ppm/°C Silicone AXL T/R Product overview: RS02B220R0FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B220R0FE70 can be used for catalog matching and distributor lookup.

Res Wirewound 220 Ohm 1% 3W ±20ppm/°C Silicone AXL T/R Product overview: RS02B220R0FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B220R0FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS02B220R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B220R0FE70
Wirewound Resistors 3110-RS02B220R0FE70
RS-2B 220 1% E70 e3

RS-2B 220 1% E70 e3

Supplier's Site Datasheet
RES 220 OHM 3W 1% WW AXIAL - RS02B220R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 3W 1% WW AXIAL
RS02B220R0FE70
RES 220 OHM 3W 1% WW AXIAL RS02B220R0FE70
RES 220ohm 3W 1% WW AXIAL

RES 220ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-220RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-220RCT-ND
Through Hole Resistors RSB-220RCT-ND
220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-220RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-220RTR-ND
Through Hole Resistors RSB-220RTR-ND
220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 53-RS02B220R0FE70 3110-RS02B220R0FE70 RS02B220R0FE70 RSB-220RCT-ND
Product Name 220 Ohm 3W Resistor Wirewound Resistors RES 220 OHM 3W 1% WW AXIAL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers