RS-2B 2.7 1% E12 e3
Res Wirewound 2.7 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS-2B 2.7 1% E12 E3
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B2R700FE12 | RS02B2R700FE12 | 541-RS02B2R700FE12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 2.7 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 2.7 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound |