Vishay Precision Group Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole RS02B1R200FB12

Description
Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole - RS02B1R200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
RS02B1R200FB12
Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole RS02B1R200FB12
Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B1R200FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1R200FB12-ND
Through Hole Resistors 541-RS02B1R200FB12-ND
RS-2B 1.2 1% B12

RS-2B 1.2 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B1R200FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R200FB12
Wirewound Resistors 3110-RS02B1R200FB12
RS-2B 1.2 1% B12

RS-2B 1.2 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 1.2 Ohm, 3W, ±1%; Resistance Vishay - 14C7651 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2 Ohm, 3W, ±1%; Resistance Vishay
14C7651
Wirewound Resistor, 1.2 Ohm, 3W, ±1%; Resistance Vishay 14C7651
WIREWOUND RESISTOR, 1.2 OHM, 3W, ±1%; Resistance:1.2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.2 OHM, 3W, ±1%; Resistance:1.2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B1R200FB12 541-RS02B1R200FB12-ND 3110-RS02B1R200FB12 14C7651
Product Name Res Wirewound 1.2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistors Wirewound Resistor, 1.2 Ohm, 3W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers