Vishay Intertechnology, Inc. Wirewound Resistors RS02B680R0FS70

Description
RS-2B 680 1% S70
Request a Quote Datasheet
Description
RS-2B 680 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B680R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B680R0FS70
Wirewound Resistors 3110-RS02B680R0FS70
RS-2B 680 1% S70

RS-2B 680 1% S70

Supplier's Site Datasheet
RES 680 OHM 3W 1% WW AXIAL - RS02B680R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 3W 1% WW AXIAL
RS02B680R0FS70
RES 680 OHM 3W 1% WW AXIAL RS02B680R0FS70
RES 680ohm 3W 1% WW AXIAL

RES 680ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-680TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-680TR-ND
Through Hole Resistors RSB-680TR-ND
680 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B680R0FS70 RS02B680R0FS70 RSB-680TR-ND
Product Name Wirewound Resistors RES 680 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details