Vishay Precision Group Wirewound Resistors RS02B2R000FE70

Description
RS-2B 2 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 2 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B2R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R000FE70
Wirewound Resistors 3110-RS02B2R000FE70
RS-2B 2 1% E70 e3

RS-2B 2 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSB-2.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-2.0RTR-ND
Through Hole Resistors RSB-2.0RTR-ND
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-2.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-2.0RCT-ND
Through Hole Resistors RSB-2.0RCT-ND
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.0 OHM 3W 1% WW AXIAL - RS02B2R000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 3W 1% WW AXIAL
RS02B2R000FE70
RES 2.0 OHM 3W 1% WW AXIAL RS02B2R000FE70
RES 2.0ohm 3W 1% WW AXIAL

RES 2.0ohm 3W 1% WW AXIAL

Supplier's Site
Resistor, Wirewound, 2 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8828
Resistor, Wirewound, 2 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8828
RESISTOR, WIREWOUND, 2 OHM, 3W, 1%, FULL REEL; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2 OHM, 3W, 1%, FULL REEL; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 2 Ohm, 3W, ±1%; Resistance Vishay - 52P3657 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 3W, ±1%; Resistance Vishay
52P3657
Wirewound Resistor, 2 Ohm, 3W, ±1%; Resistance Vishay 52P3657
WIREWOUND RESISTOR, 2 OHM, 3W, ±1%; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 3W, ±1%; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B2R000FE70 RSB-2.0RTR-ND RS02B2R000FE70 83R8828 52P3657
Product Name Wirewound Resistors Through Hole Resistors RES 2.0 OHM 3W 1% WW AXIAL Resistor, Wirewound, 2 Ohm, 3W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 2 Ohm, 3W, ±1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630027-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
Tolerance 2 +/- %
View Details
4 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers