RS-2B 130 1% E12 e3
Wirewound Resistors - Through Hole 3watts 130ohms 1%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B130R0FE12 | 541-RS02B130R0FE12-ND | RS02B130R0FE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 130 ohms | 130 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |