Vishay Precision Group Wirewound Resistors RS02B140R0FB12

Description
RS-2B 140 1% B12
Request a Quote Datasheet
Description
RS-2B 140 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B140R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B140R0FB12
Wirewound Resistors 3110-RS02B140R0FB12
RS-2B 140 1% B12

RS-2B 140 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B140R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B140R0FB12-ND
Through Hole Resistors 541-RS02B140R0FB12-ND
CAP

CAP

Buy Now Datasheet
Res Wirewound 140 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B140R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B140R0FB12
Res Wirewound 140 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B140R0FB12
Res Wirewound 140 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 140 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor - 119144718 - Radwell International
Willingboro, NJ, United States
Resistor
119144718
Resistor 119144718
RESISTOR, 140 OHM, 3 W, 1%, AXIAL, WIRE-WOUND, THROUGH HOLE, 4.75 X 15.8. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 140 OHM, 3 W, 1%, AXIAL, WIRE-WOUND, THROUGH HOLE, 4.75 X 15.8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B140R0FB12 541-RS02B140R0FB12-ND RS02B140R0FB12 119144718
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 140 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Resistor
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details