RS-2B 1.8K 1% E70 e3
1.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1.8Kohm 1% 3W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B1K800FE70 | RS02B1K800FE70-ND | RS02B1K800FE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.8K OHM 1% 3W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 1800 ohms | 1800 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |