Wirewound Resistors 3watts 220ohms 1%
WIREWOUND RESISTOR, 220 OHM, 3W, 1%; Resistance:220ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RS02B220R0FB12-ND | 3110-RS02B220R0FB12 | RS02B220R0FB12 | 02F1249 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors 3watts 220ohms 1% | Wirewound Resistor, 220 Ohm, 3W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | Precision Resistor | |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |