DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
70
80
90
100
110
120
124
125
126
127
128
129
130
131
132
133
134
135
136
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.32 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.96 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 70 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 70 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 73.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 732 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 777 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 78.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.16 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.76 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 816 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 820 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 83.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 84.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 84.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 845 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 845 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 865 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 88.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 887 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 898 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 900 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |