Vishay Precision Group Through Hole Resistors RS01A50R00FE12

Description
50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01A50R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A50R00FE12-ND
Through Hole Resistors 541-RS01A50R00FE12-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A50R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A50R00FE12
Wirewound Resistors 3110-RS01A50R00FE12
RS-1A 50 1% E12 e3

RS-1A 50 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 8506758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506758
Through Hole Resistors 8506758
Vishay RS01A50R00FE12 Resistor

Vishay RS01A50R00FE12 Resistor

Supplier's Site
Wirewound Resistors - - RS01A50R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A50R00FE12
Wirewound Resistors - RS01A50R00FE12
Wirewound Resistors - Through Hole 1watt 50ohms 1%

Wirewound Resistors - Through Hole 1watt 50ohms 1%

Supplier's Site
Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Vishay - 63M2660 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Vishay
63M2660
Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Vishay 63M2660
WIREWOUND RESISTOR, 50 OHM, 1W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 1W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 50 Ohm, 1W, 1% Rohs Compliant Vishay - 45AJ7443 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 1W, 1% Rohs Compliant Vishay
45AJ7443
Wirewound Resistor, 50 Ohm, 1W, 1% Rohs Compliant Vishay 45AJ7443
WIREWOUND RESISTOR, 50 OHM, 1W, 1% ROHS COMPLIANT: YES

WIREWOUND RESISTOR, 50 OHM, 1W, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RS01A50R00FE12-ND 3110-RS01A50R00FE12 8506758 RS01A50R00FE12 63M2660 45AJ7443
Product Name Through Hole Resistors Wirewound Resistors Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Vishay Wirewound Resistor, 50 Ohm, 1W, 1% Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details