Vishay Precision Group Wirewound Resistors RS02B100R0FE12

Description
RS-2B 100 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 100 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B100R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B100R0FE12
Wirewound Resistors 3110-RS02B100R0FE12
RS-2B 100 1% E12 e3

RS-2B 100 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B100R0FE12
Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B100R0FE12
Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Through Hole Resistors - 541-RS02B100R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B100R0FE12-ND
Through Hole Resistors 541-RS02B100R0FE12-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay - 65K2671 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay
65K2671
Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay 65K2671
WIREWOUND RESISTOR, 100 OHM, 3W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military - 70201558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
70201558
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military 70201558
Resistor;Wirewound;R es 100 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B100R0FE12 RS02B100R0FE12 541-RS02B100R0FE12-ND 65K2671 70201558
Product Name Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Through Hole Resistors Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
Category / Application Industrial General Use Precision Resistor General Use
Standards and Certifications RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers