Vishay Precision Group RES .20 OHM 1W 1% WW AXIAL RS01AR2000FE70

Description
RES .20ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES .20ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 1W 1% WW AXIAL - RS01AR2000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1W 1% WW AXIAL
RS01AR2000FE70
RES .20 OHM 1W 1% WW AXIAL RS01AR2000FE70
RES .20ohm 1W 1% WW AXIAL

RES .20ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01AR2000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR2000FE70
Wirewound Resistors 3110-RS01AR2000FE70
RS-1A .2 1% E70 e3

RS-1A .2 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSA-.20RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.20RTR-ND
Through Hole Resistors RSA-.20RTR-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-.20RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.20RCT-ND
Through Hole Resistors RSA-.20RCT-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay - 52P1387 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay
52P1387
Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay 52P1387
WIREWOUND RESISTOR, 0.2 OHM, 1W, ±1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 1W, ±1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 31358324 - Radwell International
Willingboro, NJ, United States
Resistor
31358324
Resistor 31358324
(PRICE/TC) WIREWOUND RESISTOR, 0.2 OHM, 1W, ±1%; RESISTANCE:0.2OHM; PRODUCT RANGE:RS SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 0.2 OHM, 1W, ±1%; RESISTANCE:0.2OHM; PRODUCT RANGE:RS SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS01AR2000FE70 3110-RS01AR2000FE70 RSA-.20RTR-ND 52P1387 31358324
Product Name RES .20 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers