Vishay Intertechnology, Inc. Through Hole Resistors RS02B82R00FE70

Description
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-82RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-82RTR-ND
Through Hole Resistors RSB-82RTR-ND
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-82RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-82RCT-ND
Through Hole Resistors RSB-82RCT-ND
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 82 OHM 3W 1% WW AXIAL - RS02B82R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 3W 1% WW AXIAL
RS02B82R00FE70
RES 82 OHM 3W 1% WW AXIAL RS02B82R00FE70
RES 82ohm 3W 1% WW AXIAL

RES 82ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS02B82R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B82R00FE70
Wirewound Resistors 3110-RS02B82R00FE70
RS-2B 82 1% E70 e3

RS-2B 82 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSB-82RTR-ND RS02B82R00FE70 3110-RS02B82R00FE70
Product Name Through Hole Resistors RES 82 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details