Vishay Precision Group Wirewound Resistors RS02B470R0FE12

Description
RS-2B 470 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 470 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B470R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B470R0FE12
Wirewound Resistors 3110-RS02B470R0FE12
RS-2B 470 1% E12 e3

RS-2B 470 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS02B470R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B470R0FE12
Wirewound Resistors - RS02B470R0FE12
Wirewound Resistors - Through Hole 3watts 470ohms 1%

Wirewound Resistors - Through Hole 3watts 470ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02B470R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B470R0FE12-ND
Through Hole Resistors 541-RS02B470R0FE12-ND
RS-2B 470 1% E12 E3

RS-2B 470 1% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military - 70201566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
70201566
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military 70201566
Resistor;Wirewound;R es 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Vishay - 65K2684 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Vishay
65K2684
Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Vishay 65K2684
WIREWOUND RESISTOR, 470 OHM, 3W, 1%; Resistance:470ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 3W, 1%; Resistance:470ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B470R0FE12 RS02B470R0FE12 541-RS02B470R0FE12-ND 70201566 65K2684
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 470 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use Precision Resistor
Standards and Certifications RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers