Vishay Precision Group Wirewound Resistors RS02B13R00FB12

Description
RS-2B 13 1% B12
Request a Quote Datasheet
Description
RS-2B 13 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B13R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B13R00FB12
Wirewound Resistors 3110-RS02B13R00FB12
RS-2B 13 1% B12

RS-2B 13 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B13R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B13R00FB12-ND
Through Hole Resistors 541-RS02B13R00FB12-ND
RS-2B 13 1% B12

RS-2B 13 1% B12

Buy Now Datasheet
Res Wirewound 13 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B13R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B13R00FB12
Res Wirewound 13 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B13R00FB12
Res Wirewound 13 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 13 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor - 127291931 - Radwell International
Willingboro, NJ, United States
Resistor
127291931
Resistor 127291931
RESISTOR, AXIAL, 13OHM, 3WATT, 1%, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 13OHM, 3WATT, 1%, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B13R00FB12 541-RS02B13R00FB12-ND RS02B13R00FB12 127291931
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 13 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Resistor
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details