Vishay Precision Group Wirewound Resistors RS02B30R00FE12

Description
RS-2B 30 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 30 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B30R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B30R00FE12
Wirewound Resistors 3110-RS02B30R00FE12
RS-2B 30 1% E12 e3

RS-2B 30 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B30R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B30R00FE12-ND
Through Hole Resistors 541-RS02B30R00FE12-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistors - - RS02B30R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B30R00FE12
Wirewound Resistors - RS02B30R00FE12
Wirewound Resistors - Through Hole 3watts 350ohms 1%

Wirewound Resistors - Through Hole 3watts 350ohms 1%

Supplier's Site
Wirewound Resistor, 30 Ohm, 3W, 1%; Resistance Vishay - 63M2665 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 3W, 1%; Resistance Vishay
63M2665
Wirewound Resistor, 30 Ohm, 3W, 1%; Resistance Vishay 63M2665
WIREWOUND RESISTOR, 30 OHM, 3W, 1%; Resistance:30ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 3W, 1%; Resistance:30ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B30R00FE12 541-RS02B30R00FE12-ND RS02B30R00FE12 63M2665
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 30 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS
Resistance Range 30 ohms 350 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details