Wirewound Resistors - Through Hole 3watts 7ohms 1% Learn More
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS02B7R000FB12-ND | RS02B7R000FB12 | 3110-RS02B7R000FB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |