Vishay Precision Group Wirewound Resistors - RS02B100R0FB12

Description
Wirewound Resistors - Through Hole 3watts 100ohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 100ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B100R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B100R0FB12
Wirewound Resistors - RS02B100R0FB12
Wirewound Resistors - Through Hole 3watts 100ohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 100ohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS02B100R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B100R0FB12-ND
Through Hole Resistors 541-RS02B100R0FB12-ND
RS-2B 100 1% B12

RS-2B 100 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B100R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B100R0FB12
Wirewound Resistors 3110-RS02B100R0FB12
RS-2B 100 1% B12

RS-2B 100 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay - 02F1228 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay
02F1228
Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay 02F1228
WIREWOUND RESISTOR, 100 OHM, 3W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 3W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B100R0FB12 541-RS02B100R0FB12-ND 3110-RS02B100R0FB12 02F1228
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Wirewound Resistor, 100 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details