RS-2B 390 1% E70 e3
RES 390ohm 1% 3W SILICONE WW
390 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
390 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B390R0FE70 | RS02B390R0FE70 | RSB-390RCT-ND |
| Product Name | Wirewound Resistors | RES 390 OHM 1% 3W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |