Vishay Intertechnology, Inc. RES 40 OHM 3W 1% WW AXIAL RS02B40R00FS70

Description
RES 40ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 3W 1% WW AXIAL - RS02B40R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 3W 1% WW AXIAL
RS02B40R00FS70
RES 40 OHM 3W 1% WW AXIAL RS02B40R00FS70
RES 40ohm 3W 1% WW AXIAL

RES 40ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS02B40R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B40R00FS70
Wirewound Resistors 3110-RS02B40R00FS70
RS-2B 40 1% S70

RS-2B 40 1% S70

Supplier's Site Datasheet
Through Hole Resistors - RSB-40TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-40TR-ND
Through Hole Resistors RSB-40TR-ND
40 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B40R00FS70 3110-RS02B40R00FS70 RSB-40TR-ND
Product Name RES 40 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers