Vishay Precision Group Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B35R00FB12

Description
Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B35R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B35R00FB12
Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B35R00FB12
Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS02B35R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B35R00FB12-ND
Through Hole Resistors 541-RS02B35R00FB12-ND
RS-2B 35 1% B12

RS-2B 35 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B35R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B35R00FB12
Wirewound Resistors 3110-RS02B35R00FB12
RS-2B 35 1% B12

RS-2B 35 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 35 Ohm, 3W, 1%; Resistance Vishay - 02F1188 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 35 Ohm, 3W, 1%; Resistance Vishay
02F1188
Wirewound Resistor, 35 Ohm, 3W, 1%; Resistance Vishay 02F1188
WIREWOUND RESISTOR, 35 OHM, 3W, 1%; Resistance:35ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 35 OHM, 3W, 1%; Resistance:35ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B35R00FB12 541-RS02B35R00FB12-ND 3110-RS02B35R00FB12 02F1188
Product Name Res Wirewound 35 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Wirewound Resistor, 35 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers