Vishay Precision Group Through Hole Resistors RS02B200R0FB12

Description
RS-2B 200 1% B12
Request a Quote Datasheet
Description
RS-2B 200 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B200R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B200R0FB12-ND
Through Hole Resistors 541-RS02B200R0FB12-ND
RS-2B 200 1% B12

RS-2B 200 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B200R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B200R0FB12
Wirewound Resistors 3110-RS02B200R0FB12
RS-2B 200 1% B12

RS-2B 200 1% B12

Supplier's Site Datasheet
Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B200R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B200R0FB12
Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B200R0FB12
Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay - 02F1248 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay
02F1248
Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay 02F1248
WIREWOUND RESISTOR, 200 OHM, 3W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 3W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS02B200R0FB12-ND 3110-RS02B200R0FB12 RS02B200R0FB12 02F1248
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details