Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B3R000DB12

Description
Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B3R000DB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B3R000DB12
Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B3R000DB12
Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS02B3R000DB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B3R000DB12-ND
Through Hole Resistors 541-RS02B3R000DB12-ND
RS-2B 3 .5% B12

RS-2B 3 .5% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS02B3R000DB12 541-RS02B3R000DB12-ND
Product Name Res Wirewound 3 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers