Vishay Precision Group Wirewound Resistors - RS02B3K000FE12

Description
Wirewound Resistors - Through Hole 3watts 3Kohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B3K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B3K000FE12
Wirewound Resistors - RS02B3K000FE12
Wirewound Resistors - Through Hole 3watts 3Kohms 1%

Wirewound Resistors - Through Hole 3watts 3Kohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02B3K000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B3K000FE12-ND
Through Hole Resistors 541-RS02B3K000FE12-ND
RS-2B 3K 1% E12 E3

RS-2B 3K 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B3K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3K000FE12
Wirewound Resistors 3110-RS02B3K000FE12
RS-2B 3K 1% E12 e3

RS-2B 3K 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 3Kohm, 3W, 1%; Resistance Vishay - 65K2678 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 3W, 1%; Resistance Vishay
65K2678
Wirewound Resistor, 3Kohm, 3W, 1%; Resistance Vishay 65K2678
WIREWOUND RESISTOR, 3KOHM, 3W, 1%; Resistance:3kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 3W, 1%; Resistance:3kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B3K000FE12 541-RS02B3K000FE12-ND 3110-RS02B3K000FE12 65K2678
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Wirewound Resistor, 3Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers