Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02BR1000FE12

Description
Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02BR1000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02BR1000FE12
Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02BR1000FE12
Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Through Hole Resistors - 541-RS02BR1000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR1000FE12-ND
Through Hole Resistors 541-RS02BR1000FE12-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02BR1000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR1000FE12
Wirewound Resistors 3110-RS02BR1000FE12
RS-2B .1 1% E12 e3

RS-2B .1 1% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military - 70201738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
70201738
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military 70201738
Resistor;Wirewound;R es 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay - 65K2665 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
65K2665
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay 65K2665
WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RS02BR1000FE12 541-RS02BR1000FE12-ND 3110-RS02BR1000FE12 70201738 65K2665
Product Name Wirewound ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Through Hole Resistors Wirewound Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details