Vishay Intertechnology, Inc. RES 30 OHM 3W 1% WW AXIAL RS02B30R00FE70

Description
RES 30ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 3W 1% WW AXIAL - RS02B30R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 3W 1% WW AXIAL
RS02B30R00FE70
RES 30 OHM 3W 1% WW AXIAL RS02B30R00FE70
RES 30ohm 3W 1% WW AXIAL

RES 30ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS02B30R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B30R00FE70
Wirewound Resistors 3110-RS02B30R00FE70
RS-2B 30 1% E70 e3

RS-2B 30 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSB-30RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-30RCT-ND
Through Hole Resistors RSB-30RCT-ND
30 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-30RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-30RTR-ND
Through Hole Resistors RSB-30RTR-ND
30 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B30R00FE70 3110-RS02B30R00FE70 RSB-30RCT-ND
Product Name RES 30 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers