Vishay Intertechnology, Inc. RES 887 OHM 3W 1% WW AXIAL RS02B887R0FE70

Description
RES 887ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 887ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 3W 1% WW AXIAL - RS02B887R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 3W 1% WW AXIAL
RS02B887R0FE70
RES 887 OHM 3W 1% WW AXIAL RS02B887R0FE70
RES 887ohm 3W 1% WW AXIAL

RES 887ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS02B887R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B887R0FE70
Wirewound Resistors 3110-RS02B887R0FE70
RS-2B 887 1% E70 e3

RS-2B 887 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RS02B887R0FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B887R0FE70-ND
Through Hole Resistors RS02B887R0FE70-ND
887 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

887 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B887R0FE70 3110-RS02B887R0FE70 RS02B887R0FE70-ND
Product Name RES 887 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers