Vishay Precision Group Wirewound Resistors RS02B110R0FE12

Description
RS-2B 110 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 110 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B110R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B110R0FE12
Wirewound Resistors 3110-RS02B110R0FE12
RS-2B 110 1% E12 e3

RS-2B 110 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS02B110R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B110R0FE12
Wirewound Resistors - RS02B110R0FE12
Wirewound Resistors - Through Hole 3watts 110ohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 110ohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS02B110R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B110R0FE12-ND
Through Hole Resistors 541-RS02B110R0FE12-ND
RS-2B 110 1% E12 E3

RS-2B 110 1% E12 E3

Buy Now Datasheet
WIREWOUND, 110 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK - 70205042 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 110 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
70205042
WIREWOUND, 110 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK 70205042
WIREWOUND, 110 OHM, 1%,3W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 110 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Wirewound Resistor, 110 Ohm, 3W, 1%; Resistance Vishay - 63M2662 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 110 Ohm, 3W, 1%; Resistance Vishay
63M2662
Wirewound Resistor, 110 Ohm, 3W, 1%; Resistance Vishay 63M2662
WIREWOUND RESISTOR, 110 OHM, 3W, 1%; Resistance:110ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 110 OHM, 3W, 1%; Resistance:110ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B110R0FE12 RS02B110R0FE12 541-RS02B110R0FE12-ND 70205042 63M2662
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors WIREWOUND, 110 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK Wirewound Resistor, 110 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details