Vishay Intertechnology, Inc. Wirewound Resistors 3watts 0.1ohms 1% RS02BR1000FS70

Description
Wirewound Resistors 3watts 0.1ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 0.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 0.1ohms 1% - RS02BR1000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 0.1ohms 1%
RS02BR1000FS70
Wirewound Resistors 3watts 0.1ohms 1% RS02BR1000FS70
Wirewound Resistors 3watts 0.1ohms 1%

Wirewound Resistors 3watts 0.1ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02BR1000FS70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR1000FS70TR-ND
Through Hole Resistors 541-RS02BR1000FS70TR-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS02BR1000FS70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR1000FS70CT-ND
Through Hole Resistors 541-RS02BR1000FS70CT-ND
RES .10 OHM 3W 1% WW AXIAL

RES .10 OHM 3W 1% WW AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-RS02BR1000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR1000FS70
Wirewound Resistors 3110-RS02BR1000FS70
RS-2B .1 1% S70

RS-2B .1 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02BR1000FS70 541-RS02BR1000FS70TR-ND 3110-RS02BR1000FS70
Product Name Wirewound Resistors 3watts 0.1ohms 1% Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details