Vishay Precision Group Through Hole Resistors RS02B1R000FS70

Description
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-1.0TR-ND
Through Hole Resistors RSB-1.0TR-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-1.0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-1.0CT-ND
Through Hole Resistors RSB-1.0CT-ND
RES 1.0 OHM 3W 1% WW AXIAL

RES 1.0 OHM 3W 1% WW AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B1R000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R000FS70
Wirewound Resistors 3110-RS02B1R000FS70
RS-2B 1 1% S70

RS-2B 1 1% S70

Supplier's Site Datasheet
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R - RS02B1R000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R
RS02B1R000FS70
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R RS02B1R000FS70
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSB-1.0TR-ND 3110-RS02B1R000FS70 RS02B1R000FS70
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers