DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 60 70 80 90 100 110 114 115 116 117 118 119 120 121 122 123 124 125 126 130 140 150 160 170 180
Product Name Notes
1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
101 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
102 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
103 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
104 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
105 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
105 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
106 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
111 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
113 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
117 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
127 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
853 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
900 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
909 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
931 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
953 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 100 OHM 1W 1% WW AXIAL
RES 1K OHM 1W 1% WW AXIAL

<< Prev Next >>