3.9 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.9Kohm 1% 3W SILICONE WW
RS-2B 3.9K 1% S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSB-3.9KTR-ND | RS02B3K900FS70 | 3110-RS02B3K900FS70 |
| Product Name | Through Hole Resistors | RES 3.9K OHM 1% 3W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |