Vishay Precision Group Wirewound Resistors 3watts 1.5Kohms 1% RS02B1K500FB12

Description
Wirewound Resistors 3watts 1.5Kohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 1.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 1.5Kohms 1% - RS02B1K500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 1.5Kohms 1%
RS02B1K500FB12
Wirewound Resistors 3watts 1.5Kohms 1% RS02B1K500FB12
Wirewound Resistors 3watts 1.5Kohms 1%

Wirewound Resistors 3watts 1.5Kohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02B1K500FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1K500FB12-ND
Through Hole Resistors 541-RS02B1K500FB12-ND
RS-2B 1.5K 1% B12

RS-2B 1.5K 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B1K500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K500FB12
Wirewound Resistors 3110-RS02B1K500FB12
RS-2B 1.5K 1% B12

RS-2B 1.5K 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay - 02F1300 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay
02F1300
Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay 02F1300
WIREWOUND RESISTOR, 1.5KOHM, 3W, 1%; Resistance:1.5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: No

WIREWOUND RESISTOR, 1.5KOHM, 3W, 1%; Resistance:1.5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B1K500FB12 541-RS02B1K500FB12-ND 3110-RS02B1K500FB12 02F1300
Product Name Wirewound Resistors 3watts 1.5Kohms 1% Through Hole Resistors Wirewound Resistors Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details