Vishay Precision Group Wirewound Resistors - RS02B22K00FB12

Description
Wirewound Resistors - Through Hole 3watts 22Kohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 22Kohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B22K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B22K00FB12
Wirewound Resistors - RS02B22K00FB12
Wirewound Resistors - Through Hole 3watts 22Kohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 22Kohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS02B22K00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B22K00FB12-ND
Through Hole Resistors 541-RS02B22K00FB12-ND
RS-2B 22K 1% B12

RS-2B 22K 1% B12

Buy Now Datasheet
Wirewound Resistor, 22Kohm, 3W, ±1%; Resistance Vishay - 62C6028 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22Kohm, 3W, ±1%; Resistance Vishay
62C6028
Wirewound Resistor, 22Kohm, 3W, ±1%; Resistance Vishay 62C6028
WIREWOUND RESISTOR, 22KOHM, 3W, ±1%; Resistance:22kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: No

WIREWOUND RESISTOR, 22KOHM, 3W, ±1%; Resistance:22kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RS02B22K00FB12 541-RS02B22K00FB12-ND 62C6028
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistor, 22Kohm, 3W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers