Vishay Precision Group Through Hole Resistors RS02B1R000FE12

Description
Vishay RS02B1R000FE12 Resistor
Request a Quote Datasheet
Description
Vishay RS02B1R000FE12 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8506828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506828
Through Hole Resistors 8506828
Vishay RS02B1R000FE12 Resistor

Vishay RS02B1R000FE12 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1352388-RS02B1R000FE12 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1352388-RS02B1R000FE12
Resistors - Through Hole Resistors 1352388-RS02B1R000FE12
Win Source Part Number: 1352388-RS02B1R000FE 12 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 250°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RS Package: Bulk Product Status: Active Features: Moisture Resistant Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±1% Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 3W Composition: Wirewound Number of Terminations: 2

Win Source Part Number: 1352388-RS02B1R000FE12
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -65°C ~ 250°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: RS
Package: Bulk
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±1%
Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 Ohms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B1R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R000FE12
Wirewound Resistors 3110-RS02B1R000FE12
RS-2B 1 1% E12 e3

RS-2B 1 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B1R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1R000FE12-ND
Through Hole Resistors 541-RS02B1R000FE12-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe... - RS02B1R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe...
RS02B1R000FE12
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe... RS02B1R000FE12
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe...

Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe...

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military - 70201556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military
70201556
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military 70201556
Resistor;Wirewound;R es 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay - 65K2668 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay
65K2668
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay 65K2668
WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 8506828 1352388-RS02B1R000FE12 3110-RS02B1R000FE12 541-RS02B1R000FE12-ND RS02B1R000FE12 70201556 65K2668
Product Name Through Hole Resistors Resistors - Through Hole Resistors Wirewound Resistors Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe... Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers