Vishay Precision Group Wirewound Resistors RS02B1K000FB12

Description
RS-2B 1K 1% B12
Request a Quote Datasheet
Description
RS-2B 1K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B1K000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K000FB12
Wirewound Resistors 3110-RS02B1K000FB12
RS-2B 1K 1% B12

RS-2B 1K 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B1K000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1K000FB12-ND
Through Hole Resistors 541-RS02B1K000FB12-ND
RS-2B 1K 1% B12

RS-2B 1K 1% B12

Buy Now Datasheet
Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B1K000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B1K000FB12
Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B1K000FB12
Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Vishay - 02F1294 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Vishay
02F1294
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Vishay 02F1294
WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B1K000FB12 541-RS02B1K000FB12-ND RS02B1K000FB12 02F1294
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details