Vishay Precision Group Through Hole Resistors RS02B250R0FE12

Description
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B250R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B250R0FE12-ND
Through Hole Resistors 541-RS02B250R0FE12-ND
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B250R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B250R0FE12
Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B250R0FE12
Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Wirewound Resistors - 3110-RS02B250R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B250R0FE12
Wirewound Resistors 3110-RS02B250R0FE12
RS-2B 250 1% E12 e3

RS-2B 250 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 8506846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506846
Through Hole Resistors 8506846
Vishay RS02B250R0FE12 Resistor

Vishay RS02B250R0FE12 Resistor

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military - 70201563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
70201563
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military 70201563
Resistor;Wirewound;R es 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Vishay - 41K9251 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Vishay
41K9251
Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Vishay 41K9251
WIREWOUND RESISTOR, 250 OHM, 3W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 3W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RS02B250R0FE12-ND RS02B250R0FE12 3110-RS02B250R0FE12 8506846 70201563 41K9251
Product Name Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Wirewound Resistors Through Hole Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 250 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use Precision Resistor
Technology / Construction Wirewound Wirewound Wire wound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details