Vishay Precision Group Wirewound Resistors RS02B300R0FB12

Description
RS-2B 300 1% B12
Request a Quote Datasheet
Description
RS-2B 300 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B300R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B300R0FB12
Wirewound Resistors 3110-RS02B300R0FB12
RS-2B 300 1% B12

RS-2B 300 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B300R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B300R0FB12-ND
Through Hole Resistors 541-RS02B300R0FB12-ND
RS-2B 300 1% B12

RS-2B 300 1% B12

Buy Now Datasheet
Wirewound Resistors 3watts 300ohms 1% - RS02B300R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 300ohms 1%
RS02B300R0FB12
Wirewound Resistors 3watts 300ohms 1% RS02B300R0FB12
Wirewound Resistors 3watts 300ohms 1%

Wirewound Resistors 3watts 300ohms 1%

Supplier's Site
Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay - 02F1253 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay
02F1253
Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay 02F1253
WIREWOUND RESISTOR, 300 OHM, 3W, 1%; Resistance:300ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 300 OHM, 3W, 1%; Resistance:300ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B300R0FB12 541-RS02B300R0FB12-ND RS02B300R0FB12 02F1253
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors 3watts 300ohms 1% Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details