Vishay Intertechnology, Inc. Wirewound Resistors 3watts 9ohms 1% RS02B9R000FB12

Description
Wirewound Resistors 3watts 9ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 9ohms 1% - RS02B9R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 9ohms 1%
RS02B9R000FB12
Wirewound Resistors 3watts 9ohms 1% RS02B9R000FB12
Wirewound Resistors 3watts 9ohms 1%

Wirewound Resistors 3watts 9ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02B9R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B9R000FB12
Wirewound Resistors 3110-RS02B9R000FB12
RS-2B 9 1% B12

RS-2B 9 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B9R000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B9R000FB12-ND
Through Hole Resistors 541-RS02B9R000FB12-ND
RS-2B 9 1% B12

RS-2B 9 1% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B9R000FB12 3110-RS02B9R000FB12 541-RS02B9R000FB12-ND
Product Name Wirewound Resistors 3watts 9ohms 1% Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 9 ohms 9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details